TE Connectivity No. Of Contacts Amp - Te Connectivity 1734099-4.

Description
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 16AC0543 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
16AC0543
No. Of Contacts Amp - Te Connectivity 16AC0543
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes

No. of Contacts:40Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0543
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers