Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175746-1734062-1
Packaging: Tape & Reel
Number of Positions: 4
Termination: Solder
Contact Material: Bronze
Gender: Receptacle
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 2
Plating: Copper, Nickel
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant
ELV: Compliant
Flammability Rating: UL94 V-0
Plating Thickness: 762 nm
Tail Length: 2.2 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175746-1734062-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1734062-1 |