TE Connectivity SMD Electronic Connector 1734058-2

Description
CONN SATA PLUG 7POS SLD SMD Product overview: 1734058-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1734058-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SATA PLUG 7POS SLD SMD Product overview: 1734058-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1734058-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
443-1734058-2
SMD Electronic Connector 443-1734058-2
CONN SATA PLUG 7POS SLD SMD Product overview: 1734058-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1734058-2 can be used for catalog matching and distributor lookup.

CONN SATA PLUG 7POS SLD SMD Product overview: 1734058-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1734058-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1734058-2 - 905499-1734058-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1734058-2
905499-1734058-2
Pluggable Connectors - 1734058-2 905499-1734058-2
Manufacturer: TE Connectivity Win Source Part Number: 905499-1734058-2 Features: 7 Position SATA Plug Connector Solder Surface Mount Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 1734058 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1734058-2-SI, A114933, 1734058-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905499-1734058-2
Features: 7 Position SATA Plug Connector Solder Surface Mount
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1734058
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1734058-2-SI, A114933, 1734058-2-ND

Buy Now Datasheet
Pluggable Connector Assemblies - A114933-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A114933-ND
Pluggable Connector Assemblies A114933-ND
7 Position SATA Plug Connector Solder Surface Mount

7 Position SATA Plug Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 1734058-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1734058-2
Pluggable Connectors 1734058-2
CONN SATA PLUG 7POS SLD SMD

CONN SATA PLUG 7POS SLD SMD

Supplier's Site Datasheet
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity - 16M2761 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity
16M2761
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity 16M2761
SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Pluggable Connector Assemblies - 1734058-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1734058-2
Pluggable Connector Assemblies 1734058-2
CONN SATA PLUG 7POS SLD SMD

CONN SATA PLUG 7POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-1734058-2 905499-1734058-2 A114933-ND 1734058-2 16M2761 1734058-2
Product Name SMD Electronic Connector Pluggable Connectors - 1734058-2 Pluggable Connector Assemblies Pluggable Connectors Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity Pluggable Connector Assemblies
Termination Solder Surface Mount Solder
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Surface Mount Surface Mount PCB Mount Surface Mount
Unlock Full Specs
to access all available technical data