Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
36 Position Receptacle Connector Through Hole, Right Angle Solder
Centronics,RCPT 37P,R/A,PB
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734044-2 | 1734044-2-ND | 1734044-2 | 97X7033 |
| Product Name | D-Shaped Connectors | Centronics Connectors | D-Sub Connectors | Centronics,rcpt 37P,r/a,pb Te Connectivity |
| Connector Type | Wire to Board Connector | Receptacle | D-Sub Connector | Centronics Connector |