Champ 050 series,50pos,Au over PdNi
Board to Board & Mezzanine Connectors
50 Pos SCSI Receptacle, RA, 1.27mm Pitch, Thru-Hole, 1A, 250V Product overview: 1734037-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734037-5 can be used for catalog matching and distributor lookup.
50 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
INTERFACE CONNECTOR, RECTANGULAR 50 POSITION, THROUGH HOLE RIGHT ANGLE; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1734037-5 | 438-1734037-5 | A33467-ND | 17R4909 |
| Product Name | Board to Board & Mezzanine Connectors | 1A 250V Electronic Connector | Centronics Connectors | Interface Connector, Rectangular 50 Position, Through Hole Right Angle; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle | Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Through Hole | ||
| Category | Board to Board Connector |