Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Installed
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Panel Shell Material Configuration : All Plastic
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Installed
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Panel Shell Material Configuration : All Plastic
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 25 Number of Rows : 2
Contact Features Contact Options : Installed
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 3 Connector System : Cable-to-Panel Shell Material Configuration : All Plastic
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Configuration Features
Number of Positions : 25
Number of Rows : 2
Contact Features
Contact Options : Installed
Housing Features
Centerline (Pitch) : 2.77 MM [.109 INCH ]
Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention : Without
Operation/Application
Shielded : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector Product Type : Housing
Connector Shell Size : 3
Connector System : Cable-to-Panel
Shell Material Configuration : All Plastic
Termination Features
Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]