TE Connectivity Connector Backshells 173181-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/76, M83723/83, M83723/97, NAS 1599, AS34011, MS3474, M83723/40, AS34541, M83723/14, M83723/72, M83723/37, MS3471, M83723/84, AS34061, M83723/03, M83723/13, AS34001, M83723/06, NAS 1702, M83723/91, NAS 1700, NAS 1642, M83723/87, MS3475, M83723/08, M83723/74, M83723/39, M83723/75, M83723/71, NAS 1641, M83723/67, NAS 1650, AS34041, M83723/68, M83723/86, M83723/95, MS3472, AS34501, NAS 1699, AS34561, M83723/77, AS34121, M83723/02, M83723/36, NAS 1643, NAS 1653, M83723/92, M83723/07, NAS 1652, AS34641, M83723/42, AS34091, M83723/38, M83723/04, M83723/78, NAS 1694, AS34671, M83723/66, M83723/96, M83723/98, NAS 1693, AS34241, M83723/01, M83723/48, M83723/85, AS34511, M83723/05, NAS 1701, M83723/41, AS34461, M83723/69, MS3476, AS34681, M83723/49, MS3459, M83723/82, NAS 1651, M83723/65, AS34081, M83723/43, M83723/73, MS3470, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/76, M83723/83, M83723/97, NAS 1599, AS34011, MS3474, M83723/40, AS34541, M83723/14, M83723/72, M83723/37, MS3471, M83723/84, AS34061, M83723/03, M83723/13, AS34001, M83723/06, NAS 1702, M83723/91, NAS 1700, NAS 1642, M83723/87, MS3475, M83723/08, M83723/74, M83723/39, M83723/75, M83723/71, NAS 1641, M83723/67, NAS 1650, AS34041, M83723/68, M83723/86, M83723/95, MS3472, AS34501, NAS 1699, AS34561, M83723/77, AS34121, M83723/02, M83723/36, NAS 1643, NAS 1653, M83723/92, M83723/07, NAS 1652, AS34641, M83723/42, AS34091, M83723/38, M83723/04, M83723/78, NAS 1694, AS34671, M83723/66, M83723/96, M83723/98, NAS 1693, AS34241, M83723/01, M83723/48, M83723/85, AS34511, M83723/05, NAS 1701, M83723/41, AS34461, M83723/69, MS3476, AS34681, M83723/49, MS3459, M83723/82, NAS 1651, M83723/65, AS34081, M83723/43, M83723/73, MS3470, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 173181-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
173181-000
Connector Backshells 173181-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/76, M83723/83, M83723/97, NAS 1599, AS34011, MS3474, M83723/40, AS34541, M83723/14, M83723/72, M83723/37, MS3471, M83723/84, AS34061, M83723/03, M83723/13, AS34001, M83723/06, NAS 1702, M83723/91, NAS 1700, NAS 1642, M83723/87, MS3475, M83723/08, M83723/74, M83723/39, M83723/75, M83723/71, NAS 1641, M83723/67, NAS 1650, AS34041, M83723/68, M83723/86, M83723/95, MS3472, AS34501, NAS 1699, AS34561, M83723/77, AS34121, M83723/02, M83723/36, NAS 1643, NAS 1653, M83723/92, M83723/07, NAS 1652, AS34641, M83723/42, AS34091, M83723/38, M83723/04, M83723/78, NAS 1694, AS34671, M83723/66, M83723/96, M83723/98, NAS 1693, AS34241, M83723/01, M83723/48, M83723/85, AS34511, M83723/05, NAS 1701, M83723/41, AS34461, M83723/69, MS3476, AS34681, M83723/49, MS3459, M83723/82, NAS 1651, M83723/65, AS34081, M83723/43, M83723/73, MS3470, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 37, 20 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/76, M83723/83, M83723/97, NAS 1599, AS34011, MS3474, M83723/40, AS34541, M83723/14, M83723/72, M83723/37, MS3471, M83723/84, AS34061, M83723/03, M83723/13, AS34001, M83723/06, NAS 1702, M83723/91, NAS 1700, NAS 1642, M83723/87, MS3475, M83723/08, M83723/74, M83723/39, M83723/75, M83723/71, NAS 1641, M83723/67, NAS 1650, AS34041, M83723/68, M83723/86, M83723/95, MS3472, AS34501, NAS 1699, AS34561, M83723/77, AS34121, M83723/02, M83723/36, NAS 1643, NAS 1653, M83723/92, M83723/07, NAS 1652, AS34641, M83723/42, AS34091, M83723/38, M83723/04, M83723/78, NAS 1694, AS34671, M83723/66, M83723/96, M83723/98, NAS 1693, AS34241, M83723/01, M83723/48, M83723/85, AS34511, M83723/05, NAS 1701, M83723/41, AS34461, M83723/69, MS3476, AS34681, M83723/49, MS3459, M83723/82, NAS 1651, M83723/65, AS34081, M83723/43, M83723/73, MS3470, NAS 1692

Operation/Application


  • Compatible With Connector Shell Size : 37, 20

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac00-2014Ai Raychem - Te Connectivity - 46AJ0674 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-2014Ai Raychem - Te Connectivity
46AJ0674
Txr54Ac00-2014Ai Raychem - Te Connectivity 46AJ0674
TXR54AC00-2014AI

TXR54AC00-2014AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 173181-000 46AJ0674
Product Name Connector Backshells Txr54Ac00-2014Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details