TE Connectivity Board-to-Board Headers & Receptacles 173145-4

Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Square Post Dimension : .55 MM  [.022 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 1 - 2.5 Dimensions Connector Height : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 13.4 MM  [.528 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Other Comment : This part is not intermateable with AMPMODU Connectors, After mounted receptacle assembly is on board, dimension of extrude length from board is 2.60 [.102]. Packaging Features Packaging Method : Box Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Square Post Dimension : .55 MM  [.022 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 1 - 2.5 Dimensions Connector Height : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 13.4 MM  [.528 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Other Comment : This part is not intermateable with AMPMODU Connectors, After mounted receptacle assembly is on board, dimension of extrude length from board is 2.60 [.102]. Packaging Features Packaging Method : Box Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 173145-4 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
173145-4
Board-to-Board Headers & Receptacles 173145-4
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Shape & Form : Square Contact Type : Socket Mating Square Post Dimension : .55 MM  [.022 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 1 - 2.5 Dimensions Connector Height : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 13.4 MM  [.528 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Other Comment : This part is not intermateable with AMPMODU Connectors, After mounted receptacle assembly is on board, dimension of extrude length from board is 2.60 [.102]. Packaging Features Packaging Method : Box Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Socket
  • Mating Square Post Dimension : .55 MM  [.022 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 1 - 2.5

Dimensions


  • Connector Height : 7.62 MM  [.3 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : 13.4 MM  [.528 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Approved Standards : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : This part is not intermateable with AMPMODU Connectors, After mounted receptacle assembly is on board, dimension of extrude length from board is 2.60 [.102].

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .55 MM  [.021 INCH ]
  • Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.7 MM  [.185 INCH ]

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
173145-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 173145-4
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site
Stacking Rec Assy 50P Rohs Compliant Amp - Te Connectivity - 11H9086 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Rec Assy 50P Rohs Compliant Amp - Te Connectivity
11H9086
Stacking Rec Assy 50P Rohs Compliant Amp - Te Connectivity 11H9086
STACKING REC ASSY 50P ROHS COMPLIANT: YES

STACKING REC ASSY 50P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173145-4 173145-4 11H9086
Product Name Board-to-Board Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Stacking Rec Assy 50P Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details