TE Connectivity Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 173090-2

Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Econoseal J-070 Mark II Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 171630 & 171662 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Econoseal J-070 Mark II Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 171630 & 171662 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity - 92B1055 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
92B1055
Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity 92B1055
AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Econoseal J-070 Mark II Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP 171630 & 171662 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS; Product Range:Econoseal J-070 Mark II Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP 171630 & 171662 Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92B1055
Product Name Automotive Housing, Plug, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details