TE Connectivity Rectangular Wire & Cable Connectors & Housings 173032-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 173032-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
173032-3
Rectangular Wire & Cable Connectors & Housings 173032-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Pin

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 81.28 MM  [3.2 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • Row-to-Row Spacing : 9.9 MM  [.389 INCH ]
  • Wire Size (MMSQ) : .22, .22 - 2.18
  • Wire Size (AWG) : 14 - 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Power Connectors - 173032-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
173032-3
Power Connectors 173032-3
20P DRAWER CONN MALE

20P DRAWER CONN MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
173032-3
Power Connectors 173032-3
Power Connectors

Power Connectors

Buy Now
Backplane Connector Housings - 173032-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
173032-3-ND
Backplane Connector Housings 173032-3-ND
20 (16 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

20 (16 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

Buy Now Datasheet
20P Drawer Conn Male Rohs Compliant Amp - Te Connectivity - 33B5452 - Newark, An Avnet Company
Chicago, IL, United States
20P Drawer Conn Male Rohs Compliant Amp - Te Connectivity
33B5452
20P Drawer Conn Male Rohs Compliant Amp - Te Connectivity 33B5452
20P DRAWER CONN MALE ROHS COMPLIANT: YES

20P DRAWER CONN MALE ROHS COMPLIANT: YES

Supplier's Site
20P Drawer Conn Male Amp - Te Connectivity - 41AJ4226 - Newark, An Avnet Company
Chicago, IL, United States
20P Drawer Conn Male Amp - Te Connectivity
41AJ4226
20P Drawer Conn Male Amp - Te Connectivity 41AJ4226
20P DRAWER CONN MALE

20P DRAWER CONN MALE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 173032-3 173032-3 173032-3-ND 33B5452
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings 20P Drawer Conn Male Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers