TE Connectivity Hand Crimping Tools 1729069-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 1729069-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
1729069-1
Hand Crimping Tools 1729069-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Premium Crimp Tooling Tooling Type : Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A99879-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A99879-ND
Crimpers, Applicators, Presses A99879-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 1729069-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SHORT HANDLE CRIMPING TOOL FOR

SHORT HANDLE CRIMPING TOOL FOR

Buy Now
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity - 73P7447 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity
73P7447
Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity 73P7447
HAND CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Mini CT Contacts; Product Range:-; Crimp Application:Contacts ; Crimp Size:28AWG to 24AWG RoHS Compliant: Yes

HAND CRIMP TOOL; Crimp Tool Type:Hand; For Use With:Mini CT Contacts; Product Range:-; Crimp Application:Contacts; Crimp Size:28AWG to 24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1729069-1 A99879-ND 1729069-1 73P7447
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Hand Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633989-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details