TE Connectivity Board-In Connectors 172890-7

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 14.8 MM  [.58 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 14.8 MM  [.58 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172890-7 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172890-7
Board-In Connectors 172890-7
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 14.8 MM  [.58 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 14.8 MM  [.58 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .05 - .15, .12 - .35
  • Wire Size (AWG) : 30 - 22, 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 172890-7-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
172890-7-ND
Housings, Boots 172890-7-ND
7 Position Housing Connector Non-Gendered Natural

7 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
7P 2Mm Mini Amp-In Hdr Hsg Amp - Te Connectivity - 17R4898 - Newark, An Avnet Company
Chicago, IL, United States
7P 2Mm Mini Amp-In Hdr Hsg Amp - Te Connectivity
17R4898
7P 2Mm Mini Amp-In Hdr Hsg Amp - Te Connectivity 17R4898
7P 2MM MINI AMP-IN HDR HSG

7P 2MM MINI AMP-IN HDR HSG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 172890-7 172890-7-ND 17R4898
Product Name Board-In Connectors Housings, Boots 7P 2Mm Mini Amp-In Hdr Hsg Amp - Te Connectivity
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data