TE Connectivity Board-In Connectors 172890-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 12.8 MM  [.503 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 12.8 MM  [.503 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172890-6 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172890-6
Board-In Connectors 172890-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 12.8 MM  [.503 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 12.8 MM  [.503 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .12 - .35, .05 - .15
  • Wire Size (AWG) : 26 - 22, 30 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 172890-6-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
172890-6-ND
Housings, Boots 172890-6-ND
6 Position Housing Connector Non-Gendered Natural

6 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors
Product Number 172890-6 172890-6-ND
Product Name Board-In Connectors Housings, Boots
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26778-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Number of Contacts 60 #
View Details
3 suppliers