TE Connectivity Board-In Connectors 172890-2

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 4.8 MM  [.18 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 4.8 MM  [.18 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172890-2 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172890-2
Board-In Connectors 172890-2
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 4.8 MM  [.18 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 4.8 MM  [.18 INCH ]
  • PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .05 - .15, .12 - .35
  • Wire Size (AWG) : 30 - 22, 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 172890-2-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
172890-2-ND
Housings, Boots 172890-2-ND
2 Position Housing Connector Non-Gendered Natural

2 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
2P 2Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 11H9048 - Newark, An Avnet Company
Chicago, IL, United States
2P 2Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
11H9048
2P 2Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 11H9048
2P 2MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

2P 2MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 172890-2 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
172890-2
Housings, Boots 172890-2
CONN NON-GENDERED HSG 2POS NAT

CONN NON-GENDERED HSG 2POS NAT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172890-2 172890-2-ND 11H9048 172890-2
Product Name Board-In Connectors Housings, Boots 2P 2Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity Housings, Boots
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.01 mm (0.0790 inch)
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data