TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 172795-1

Description
Win Source Part Number: 1364876-172795-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172795 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.335" (8.50mm) Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364876-172795-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172795 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.335" (8.50mm) Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364876-172795-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364876-172795-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364876-172795-1
Win Source Part Number: 1364876-172795-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172795 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.335" (8.50mm) Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)

Win Source Part Number: 1364876-172795-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 172795
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.312" (7.92mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.335" (8.50mm)
Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-172795-1
Electronic Connector 392-172795-1
Female Receptacle Terminal, Brass/Tin, 14-20 AWG, Free Hanging Product overview: 172795-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172795-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Brass/Tin, 14-20 AWG, Free Hanging Product overview: 172795-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172795-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A105444CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105444CT-ND
Quick Connects, Quick Disconnect Connectors A105444CT-ND
"0.312"" (7.92mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105444TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105444TR-ND
Quick Connects, Quick Disconnect Connectors A105444TR-ND
"0.312"" (7.92mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
172795-1
Terminals 172795-1
Terminals RCPT 20-14 AWG TIN Reel of 2000

Terminals RCPT 20-14 AWG TIN Reel of 2000

Buy Now Datasheet
Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip - 792-172795-1 - Utmel Electronic Limited
Hong Kong, China
Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip
792-172795-1
Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip 792-172795-1
Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip

Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip

Supplier's Site
312 Series Postive Lock Rec L Rohs Compliant Amp - Te Connectivity - 11H9033 - Newark, An Avnet Company
Chicago, IL, United States
312 Series Postive Lock Rec L Rohs Compliant Amp - Te Connectivity
11H9033
312 Series Postive Lock Rec L Rohs Compliant Amp - Te Connectivity 11H9033
312 SERIES POSTIVE LOCK REC L ROHS COMPLIANT: YES

312 SERIES POSTIVE LOCK REC L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364876-172795-1 392-172795-1 A105444CT-ND 172795-1 792-172795-1 11H9033
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Quick Disconnect Terminal 14-20AWG F 19.3mm 8.9mm Tin Strip 312 Series Postive Lock Rec L Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details