Body Features Flexibility : Flexible Product Weight : 50 G [1.76 OZ ]
Configuration Features Number of Bolts : 2
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 1.5 - 10 Compatible Conductor Range - Main (AWG) : 8 - 4 Compatible Insulation Diameter (Max) : 1.8 MM [.071 INCH ] Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Current Rating (AMP) : 63
Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment Mechanical Reinforcement : Fiber-Reinforced Shear Head Breaking Torque (NEWTM) : 7
Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Piercing Piercing Blade Base Material : Tinned Copper
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Flexibility : Flexible
- Product Weight : 50 G [1.76 OZ ]
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95
- Compatible Conductor Cross-Section Range - Tap (MMSQ) : 1.5 - 10
- Compatible Conductor Range - Main (AWG) : 8 - 4
- Compatible Insulation Diameter (Max) : 1.8 MM [.071 INCH ]
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Current Rating (AMP) : 63
Industry Standards
- Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
Mechanical Attachment
- Mechanical Reinforcement : Fiber-Reinforced
- Shear Head Breaking Torque (NEWTM) : 7
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Piercing
- Piercing Blade Base Material : Tinned Copper
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]