Signal Contact, Female, Crimp, 22-26AWG, Brass/Tin Product overview: 172782-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-172782-7 can be used for catalog matching and distributor lookup.
WTB Tin Terminal Connector 22-26 AWG
WTB Tin Terminal Connector 22-26 AWG
Win Source Part Number: 1362814-172782-7
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 172782
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Length - Overall: 0.335" (8.50mm)
Contact Material: Brass
Terminal Type: Through Board
Insulation Diameter: 0.055" ~ 0.059" (1.40mm ~ 1.50mm)
Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)
CONTACT, PIN, CRIMP, 22 AWG; Product Range:AMP-IN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 172520, 172890 Plug Housing Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-172782-7 | A108872CT-ND | 1362814-172782-7 | 43T4713 |
| Product Name | Electronic Connector | Wire to Board Connectors | Connectors, Interconnects - Terminals - Wire to Board Connectors | Contact, Pin, Crimp, 22 Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |