TE Connectivity Connector Contacts 172782-7

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.5 MM  [.055 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.5 MM  [.055 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 172782-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
172782-7
Connector Contacts 172782-7
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.5 MM  [.055 - .059 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.5, 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 1.5 MM  [.055 - .059 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A108872CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A108872CT-ND
Terminals - Wire to Board Connectors A108872CT-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A108872TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A108872TR-ND
Terminals - Wire to Board Connectors A108872TR-ND
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Buy Now Datasheet
LOW PROFILE MINI AMP-IN - 172782-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
LOW PROFILE MINI AMP-IN
172782-7
LOW PROFILE MINI AMP-IN 172782-7
LOW PROFILE MINI AMP-IN

LOW PROFILE MINI AMP-IN

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 172782-7 A108872CT-ND 172782-7
Product Name Connector Contacts Terminals - Wire to Board Connectors LOW PROFILE MINI AMP-IN
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details