TE Connectivity Connectors, Interconnects - Terminals - Wire to Board Connectors 172782-5

Description
Win Source Part Number: 1363359-172782-5 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172782 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Through Board Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363359-172782-5 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172782 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Through Board Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1363359-172782-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1363359-172782-5
Connectors, Interconnects - Terminals - Wire to Board Connectors 1363359-172782-5
Win Source Part Number: 1363359-172782-5 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172782 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Through Board Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Win Source Part Number: 1363359-172782-5
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 172782
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Length - Overall: 0.335" (8.50mm)
Contact Material: Brass
Terminal Type: Through Board
Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-172782-5
Electronic Connector 332-172782-5
Female Signal Crimp Connector, Brass/Tin, 22-26AWG, Straight Product overview: 172782-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-172782-5 can be used for catalog matching and distributor lookup.

Female Signal Crimp Connector, Brass/Tin, 22-26AWG, Straight Product overview: 172782-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-172782-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board Connectors - A122987TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A122987TR-ND
Wire to Board Connectors A122987TR-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - A122987CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A122987CT-ND
Wire to Board Connectors A122987CT-ND
WTB Tin Terminal Connector 22-26 AWG

WTB Tin Terminal Connector 22-26 AWG

Buy Now Datasheet
Wire to Board Connectors - 172782-5 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board Connectors
172782-5
Wire to Board Connectors 172782-5
CONN TERM WTB 22-26AWG TIN

CONN TERM WTB 22-26AWG TIN

Supplier's Site Datasheet
Low Profile Mini Amp-In Amp - Te Connectivity - 17R4888 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Mini Amp-In Amp - Te Connectivity
17R4888
Low Profile Mini Amp-In Amp - Te Connectivity 17R4888
LOW PROFILE MINI AMP-IN

LOW PROFILE MINI AMP-IN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363359-172782-5 332-172782-5 A122987TR-ND 172782-5 17R4888
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors Electronic Connector Wire to Board Connectors Wire to Board Connectors Low Profile Mini Amp-In Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details