Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Width : .5 MM [.02 INCH ] Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .071 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 25000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2, 2.5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Width : .5 MM [.02 INCH ]
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 1.8 MM [.043 - .071 INCH ]
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 25000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]