TE Connectivity Wire to Board Connectors 172781-4

Description
WTB Tin Terminal Connector 26-30 AWG
Request a Quote Datasheet
Description
WTB Tin Terminal Connector 26-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors - A117876CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A117876CT-ND
Wire to Board Connectors A117876CT-ND
WTB Tin Terminal Connector 26-30 AWG

WTB Tin Terminal Connector 26-30 AWG

Buy Now Datasheet
Wire to Board Connectors - A117876TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A117876TR-ND
Wire to Board Connectors A117876TR-ND
WTB Tin Terminal Connector 26-30 AWG

WTB Tin Terminal Connector 26-30 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-172781-4
Electronic Connector 332-172781-4
Contact PIN Crimp ST Cable Mount 26-30AWG Strip Product overview: 172781-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-172781-4 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 26-30AWG Strip Product overview: 172781-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-172781-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1363270-172781-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1363270-172781-4
Connectors, Interconnects - Terminals - Wire to Board Connectors 1363270-172781-4
Win Source Part Number: 1363270-172781-4 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 172781 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Wire to Board Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm) Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Win Source Part Number: 1363270-172781-4
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 172781
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Length - Overall: 0.335" (8.50mm)
Contact Material: Brass
Terminal Type: Wire to Board
Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm)
Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117876CT-ND 332-172781-4 1363270-172781-4
Product Name Wire to Board Connectors Electronic Connector Connectors, Interconnects - Terminals - Wire to Board Connectors
Contact Size (AWG) 26 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Bergstak ® - 10069524-142602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1730803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details