TE Connectivity Wire-to-Board Connector Contacts 172781-3

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 2 Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : 2 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Connector Contacts Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 2 Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : 2 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Connector Contacts Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 172781-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
172781-3
Wire-to-Board Connector Contacts 172781-3
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 2 Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : 2 Dimensions Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Connector Contacts Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2, 2.5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness (MICM) : 2
  • Contact Type : Pin
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness (MICM) : 2

Dimensions


  • Accepts Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Other


  • Connector Contacts Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 25000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board, Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Wire to Board Connectors - A111049CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111049CT-ND
Terminals - Wire to Board Connectors A111049CT-ND
CONN TERM WTB 26-30AWG TIN

CONN TERM WTB 26-30AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A111049TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111049TR-ND
Terminals - Wire to Board Connectors A111049TR-ND
CONN TERM WTB 26-30AWG TIN

CONN TERM WTB 26-30AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 172781-3 A111049CT-ND A111049TR-ND
Product Name Wire-to-Board Connector Contacts Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details