TE Connectivity Connectors, Interconnects - Terminals - Wire to Board Connectors 172781-3

Description
Win Source Part Number: 1363301-172781-3 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Last Time Buy Base Product Number: 172781 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Wire to Board Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm) Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363301-172781-3 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Last Time Buy Base Product Number: 172781 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Wire to Board Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm) Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1363301-172781-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1363301-172781-3
Connectors, Interconnects - Terminals - Wire to Board Connectors 1363301-172781-3
Win Source Part Number: 1363301-172781-3 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini Amp-In Package: Tape & Reel (TR) Product Status: Last Time Buy Base Product Number: 172781 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-30 AWG Contact Finish: Tin Length - Overall: 0.335" (8.50mm) Contact Material: Brass Terminal Type: Wire to Board Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm) Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Win Source Part Number: 1363301-172781-3
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Amp-In
Package: Tape & Reel (TR)
Product Status: Last Time Buy
Base Product Number: 172781
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Length - Overall: 0.335" (8.50mm)
Contact Material: Brass
Terminal Type: Wire to Board
Insulation Diameter: 0.043" ~ 0.055" (1.10mm ~ 1.40mm)
Hole Diameter: 0.047" ~ 0.063" (1.19mm ~ 1.60mm)

Buy Now Datasheet
Wire to Board Connectors - A111049CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A111049CT-ND
Wire to Board Connectors A111049CT-ND
WTB Tin Terminal Connector 26-30 AWG

WTB Tin Terminal Connector 26-30 AWG

Buy Now Datasheet
Wire to Board Connectors - A111049TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A111049TR-ND
Wire to Board Connectors A111049TR-ND
WTB Tin Terminal Connector 26-30 AWG

WTB Tin Terminal Connector 26-30 AWG

Buy Now Datasheet
Low Profile Mini Amp-In (Awg#30-#26)X-Ty Amp - Te Connectivity - 17R4887 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Mini Amp-In (Awg#30-#26)X-Ty Amp - Te Connectivity
17R4887
Low Profile Mini Amp-In (Awg#30-#26)X-Ty Amp - Te Connectivity 17R4887
LOW PROFILE MINI AMP-IN (AWG#30-#26)X-TY

LOW PROFILE MINI AMP-IN (AWG#30-#26)X-TY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363301-172781-3 A111049CT-ND 17R4887
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors Wire to Board Connectors Low Profile Mini Amp-In (Awg#30-#26)X-Ty Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details