TE Connectivity
Automotive Terminals
172780-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .5, .3, .8, .6, .4
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .5, .3, .8, .6, .4
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 18, 20, 19 Wire Size Search (MMSQ) : .5, .3, .8, .6, .4
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .65 MM [.025 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.5 - 2.6 MM [.059 - .102 INCH ]
- Wire Size (MMSQ) : .3 - .85
- Wire Size (AWG) : 22 - 18
- Wire Size Search (AWG) : 21, 22, 18, 20, 19
- Wire Size Search (MMSQ) : .5, .3, .8, .6, .4
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 90 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 105 DEGC [176 DEGF , 194 DEGF , 221 DEGF , 212 DEGF , 185 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
172780-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details