TE Connectivity Rectangular Connector Contacts 172777-1

Description
Tab Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Tab Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A121532CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121532CT-ND
Rectangular Connector Contacts A121532CT-ND
Tab Contact Tin 14-20 AWG Crimp

Tab Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A121532TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A121532TR-ND
Rectangular Connector Contacts A121532TR-ND
Tab Contact Tin 14-20 AWG Crimp

Tab Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 32AH7275 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
32AH7275
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 32AH7275
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; For Use With:AMP Mark II Series 172518 Plug Housings; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; For Use With:AMP Mark II Series 172518 Plug Housings; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity - 17AH9967 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
17AH9967
Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity 17AH9967
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; For Use With:AMP Mark II Series 172518 Plug Housings; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; For Use With:AMP Mark II Series 172518 Plug Housings; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A121532CT-ND 32AH7275
Product Name Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details