TE Connectivity Automotive Terminals 172776-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 20, 18, 19 Wire Size Search (MMSQ) : .3, .4, .6, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [194 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 20, 18, 19 Wire Size Search (MMSQ) : .3, .4, .6, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [194 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 172776-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
172776-1
Automotive Terminals 172776-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 22, 20, 18, 19 Wire Size Search (MMSQ) : .3, .4, .6, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [194 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ]
  • Wire Size (MMSQ) : .3 - .85
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 21, 22, 20, 18, 19
  • Wire Size Search (MMSQ) : .3, .4, .6, .8, .5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [194 DEGF , 221 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7198870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7198870P
Crimp Contacts 7198870P
TE Connectivity 172776-1 Crimp Terminal

TE Connectivity 172776-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7198870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7198870
Crimp Contacts 7198870
TE Connectivity 172776-1 Crimp Terminal

TE Connectivity 172776-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1647884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1647884
Crimp Contacts 1647884
TE Connectivity 172776-1 Crimp Terminal

TE Connectivity 172776-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 172776-1 7198870P
Product Name Automotive Terminals Crimp Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1-2141859-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers