TE Connectivity Automotive Terminals 172773-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 20.3 MM  [.8 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 15, 14, 18, 19, 17, 16, 20 Wire Size Search (MMSQ) : 2.27, .6, .8, .5, 1, 1.25, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 20.3 MM  [.8 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 15, 14, 18, 19, 17, 16, 20 Wire Size Search (MMSQ) : 2.27, .6, .8, .5, 1, 1.25, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 172773-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
172773-1
Automotive Terminals 172773-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ] Tab Length : 20.3 MM  [.8 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 15, 14, 18, 19, 17, 16, 20 Wire Size Search (MMSQ) : 2.27, .6, .8, .5, 1, 1.25, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.16 - 3.43 MM  [.085 - .135 INCH ]
  • Tab Length : 20.3 MM  [.8 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 15, 14, 18, 19, 17, 16, 20
  • Wire Size Search (MMSQ) : 2.27, .6, .8, .5, 1, 1.25, 1.5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity - 70C3812 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity
70C3812
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity 70C3812
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MIC Series II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MIC Series II Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:MIC Series II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MIC Series II Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity - 72W2499 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity
72W2499
Contact, Crimp, Receptacle, 20-14Awg; Product Range Amp Te Connectivity 72W2499
CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:MIC Series II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MIC Series II Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 20-14AWG; Product Range:MIC Series II Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:MIC Series II Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 172773-1 70C3812
Product Name Automotive Terminals Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Length 0.7992 inch (20.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1438299-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details