TE Connectivity
Automotive Terminals
172772-2
Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle
Dimensions Wire Insulation Diameter : 2 - 2.9 MM [.079 - .114 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 18, 19, 20, 16 Wire Size Search (MMSQ) : 1.25, .5, .75, .6, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 80 DEGC [221 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle
Dimensions Wire Insulation Diameter : 2 - 2.9 MM [.079 - .114 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 18, 19, 20, 16 Wire Size Search (MMSQ) : 1.25, .5, .75, .6, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 80 DEGC [221 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Termination Area Plating Material : Gold (Au) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM [.025 INCH ] Mating Tab Width : 3 MM [.118 INCH ] Terminal Type : Receptacle
Dimensions Wire Insulation Diameter : 2 - 2.9 MM [.079 - .114 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 18, 19, 20, 16 Wire Size Search (MMSQ) : 1.25, .5, .75, .6, 1
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 80 DEGC [221 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Gold (Au)
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .65 MM [.025 INCH ]
- Mating Tab Width : 3 MM [.118 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Insulation Diameter : 2 - 2.9 MM [.079 - .114 INCH ]
- Wire Size (MMSQ) : .5 - 1.25
- Wire Size (AWG) : 20 - 16
- Wire Size Search (AWG) : 17, 18, 19, 20, 16
- Wire Size Search (MMSQ) : 1.25, .5, .75, .6, 1
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 80 DEGC [221 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 194 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
172772-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details