TE Connectivity
PCB Terminals
172769-1
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.62 MM [.142 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 10.6 MM [.417 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.62 MM [.142 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 10.6 MM [.417 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.62 MM [.142 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 10.6 MM [.417 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Stud Hole : No
- Terminal Angle (DEG) : 180
Contact Features
- Contact Plating Material : Tin
- Contact Underplating Material : Copper
- PCB Terminal Type : PCB Pin
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
- Terminal Size : Standard
Dimensions
- Accepts Wire Insulation Diameter (Max) : 2.79 MM [.11 INCH ]
- Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ]
- Extension Below Board : 3.62 MM [.142 INCH ]
- PCB Hole Diameter : 1.83 MM [.072 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 10.6 MM [.417 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
172769-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details