TE Connectivity Rectangular Wire & Cable Connectors & Housings 172653-4

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172653-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172653-4
Rectangular Wire & Cable Connectors & Housings 172653-4
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height (INCH) : 5

Electrical Characteristics


  • Termination Resistance (MOHM) : 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Backplane Connectors - Specialized - 172653-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
172653-4
Backplane Connectors - Specialized 172653-4
CONN HEADER DRAWER 24POS PCB

CONN HEADER DRAWER 24POS PCB

Supplier's Site Datasheet
Drawer Conn Male Hsg Assy 24P Amp - Te Connectivity - 08R0698 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn Male Hsg Assy 24P Amp - Te Connectivity
08R0698
Drawer Conn Male Hsg Assy 24P Amp - Te Connectivity 08R0698
DRAWER CONN MALE HSG ASSY 24P

DRAWER CONN MALE HSG ASSY 24P

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172653-4 172653-4 08R0698
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors - Specialized Drawer Conn Male Hsg Assy 24P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1942-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers