TE Connectivity Rectangular Wire & Cable Connectors & Housings 172624-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22 - 2.18, .22 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22 - 2.18, .22 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172624-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172624-3
Rectangular Wire & Cable Connectors & Housings 172624-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22 - 2.18, .22 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Pin

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 91.2 MM  [3.59 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • Row-to-Row Spacing : 13.3 MM  [.524 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18, .22
  • Wire Size (AWG) : 14 - 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A112672-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112672-ND
Backplane Connector Housings A112672-ND
24 (20 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

24 (20 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172624-3
Electronic Connector 340-172624-3
24 Pos 5mm Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 172624-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172624-3 can be used for catalog matching and distributor lookup.

24 Pos 5mm Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 172624-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172624-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 172624-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
172624-3
Power Connectors 172624-3
DRAWER CONN. MALE 24P 4.3MM

DRAWER CONN. MALE 24P 4.3MM

Buy Now
Swedesboro, NJ, United States
Power Connectors
172624-3
Power Connectors 172624-3
Power Connectors

Power Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172624-3 A112672-ND 340-172624-3 172624-3
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Power Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1051770-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details