TE Connectivity Battery Powered Crimp Tool; Crimp Tool Type Amp Te Connectivity 1725837-1

Description
BATTERY POWERED CRIMP TOOL; Crimp Tool Type:-; For Use With:Closed-Barrel Terminals; Product Range:- RoHS Compliant: NA
Description
BATTERY POWERED CRIMP TOOL; Crimp Tool Type:-; For Use With:Closed-Barrel Terminals; Product Range:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Powered Crimp Tool, part number 09J4692, is designed for efficient crimping of closed-barrel terminals. It features a lightweight and compact design, weighing 1.57 kg (3.48 lbs) and measuring 360 mm (14 in) in length. The tool is capable of terminating wires up to 10 AWG (6 mm¬=) and offers over 100 crimps per charge with a charging time of approximately 40 minutes. It includes two batteries and a charger in the kit. The tool is equipped with pressure-sensitive cycle control and is manufactured to ISO-9001:2000 and TL 9000 quality standards, ensuring reliability and performance. This crimp tool is suitable for use in various environments, including at the bench, on the line, or in the field.

Datasheet Summary
Powered by GS/AI

The Battery Powered Crimp Tool, part number 09J4692, is designed for efficient crimping of closed-barrel terminals. It features a lightweight and compact design, weighing 1.57 kg (3.48 lbs) and measuring 360 mm (14 in) in length. The tool is capable of terminating wires up to 10 AWG (6 mm¬=) and offers over 100 crimps per charge with a charging time of approximately 40 minutes. It includes two batteries and a charger in the kit. The tool is equipped with pressure-sensitive cycle control and is manufactured to ISO-9001:2000 and TL 9000 quality standards, ensuring reliability and performance. This crimp tool is suitable for use in various environments, including at the bench, on the line, or in the field.

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Crimp Tool; Crimp Tool Type Amp Te Connectivity - 09J4692 - Newark, An Avnet Company
Chicago, IL, United States
Battery Powered Crimp Tool; Crimp Tool Type Amp Te Connectivity
09J4692
Battery Powered Crimp Tool; Crimp Tool Type Amp Te Connectivity 09J4692
BATTERY POWERED CRIMP TOOL; Crimp Tool Type:-; For Use With:Closed-Barrel Terminals; Product Range:- RoHS Compliant: NA

BATTERY POWERED CRIMP TOOL; Crimp Tool Type:-; For Use With:Closed-Barrel Terminals; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 09J4692
Product Name Battery Powered Crimp Tool; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers