TE Connectivity Board-In Connectors 172520-9

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 23.5 MM  [.925 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 23.5 MM  [.925 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172520-9 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172520-9
Board-In Connectors 172520-9
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 23.5 MM  [.925 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 23.5 MM  [.925 INCH ]
  • PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .05 - .15, .12 - .35
  • Wire Size (AWG) : 26 - 22, 30 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 172520-9-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
172520-9-ND
Housings, Boots 172520-9-ND
9 Position Housing Connector Non-Gendered Natural

9 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
9P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 11H8970 - Newark, An Avnet Company
Chicago, IL, United States
9P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
11H8970
9P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 11H8970
9P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

9P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 172520-9 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
172520-9
Housings, Boots 172520-9
CONN NON-GENDERED HSG 9POS NAT

CONN NON-GENDERED HSG 9POS NAT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172520-9 172520-9-ND 11H8970 172520-9
Product Name Board-In Connectors Housings, Boots 9P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity Housings, Boots
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Number of Contacts 9 #
Unlock Full Specs
to access all available technical data