TE Connectivity Board-In Connectors 172520-8

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172520-8 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172520-8
Board-In Connectors 172520-8
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 21 MM  [.826 INCH ] PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 21 MM  [.826 INCH ]
  • PCB Thickness (Recommended) : 1.19 - 1.6 MM , 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .12 - .35, .05 - .15
  • Wire Size (AWG) : 26 - 22, 30 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - 172520-8-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
172520-8-ND
Housings, Boots 172520-8-ND
8 Position Housing Connector Non-Gendered Natural

8 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
8P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 11H8969 - Newark, An Avnet Company
Chicago, IL, United States
8P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
11H8969
8P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 11H8969
8P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

8P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 172520-8 172520-8-ND 11H8969
Product Name Board-In Connectors Housings, Boots 8P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data