TE Connectivity Board-In Connectors 172520-7

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 18.5 MM  [.73 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 18.5 MM  [.73 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172520-7 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172520-7
Board-In Connectors 172520-7
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 18.5 MM  [.73 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .12 - .35, .05 - .15 Wire Size (AWG) : 26 - 22, 30 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 18.5 MM  [.73 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .12 - .35, .05 - .15
  • Wire Size (AWG) : 26 - 22, 30 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A121032-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A121032-ND
Housings, Boots A121032-ND
7 Position Housing Connector Non-Gendered Natural

7 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
Connectors Data & Signal - 172520-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
172520-7
Connectors Data & Signal 172520-7
7P 2.5MM MINI AMP-IN HDR HSG

7P 2.5MM MINI AMP-IN HDR HSG

Buy Now
Housings, Boots - 172520-7 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
172520-7
Housings, Boots 172520-7
CONN NON-GENDERED HSG 7POS NAT

CONN NON-GENDERED HSG 7POS NAT

Supplier's Site Datasheet
7P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 11H8968 - Newark, An Avnet Company
Chicago, IL, United States
7P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
11H8968
7P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 11H8968
7P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

7P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172520-7 A121032-ND 172520-7 172520-7 11H8968
Product Name Board-In Connectors Housings, Boots Connectors Data & Signal Housings, Boots 7P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data