TE Connectivity Board-In Connectors 172520-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172520-6 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172520-6
Board-In Connectors 172520-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Layout : Inline Dimensions Connector Height : 3.56 MM  [.14 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ] Wire Size (MMSQ) : .05 - .15, .12 - .35 Wire Size (AWG) : 30 - 22, 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Layout : Inline

Dimensions


  • Connector Height : 3.56 MM  [.14 INCH ]
  • Connector Length : 16 MM  [.63 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM , 1.19 - 1.6 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .05 - .15, .12 - .35
  • Wire Size (AWG) : 30 - 22, 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A121031-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A121031-ND
Housings, Boots A121031-ND
6 Position Housing Connector Non-Gendered Natural

6 Position Housing Connector Non-Gendered Natural

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Package: 28-PowerTSSOP (0.173", 4.40mm Width) Product Status: Last Time Buy Style: C Terminal Type: Oval Gender: Receptacle Number of Positions: 5 Stacking Direction: Multiple For Use With/Related Products: PNI Series

Category: Connectors,Interconnects
Manufacturer: AMIS
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Product Status: Last Time Buy
Style: C
Terminal Type: Oval
Gender: Receptacle
Number of Positions: 5
Stacking Direction: Multiple
For Use With/Related Products: PNI Series

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172520-6
Electronic Connector 340-172520-6
6 Pos 2.5mm Crimp Wire Housing, Straight, Cable Mount, Natural Product overview: 172520-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172520-6 can be used for catalog matching and distributor lookup.

6 Pos 2.5mm Crimp Wire Housing, Straight, Cable Mount, Natural Product overview: 172520-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172520-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity - 11H8967 - Newark, An Avnet Company
Chicago, IL, United States
6P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
11H8967
6P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity 11H8967
6P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

6P 2.5MM MINI AMP-IN HDR HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172520-6 A121031-ND 340-172520-6 11H8967
Product Name Board-In Connectors Housings, Boots Connectors,Interconnects Electronic Connector 6P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Voltage Rating 250 volts
Contact Pitch 2.49 mm (0.0980 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data