TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 172520-4

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Style: C Terminal Type: Oval Gender: Receptacle Number of Positions: 5 Stacking Direction: Multiple For Use With/Related Products: PNI Series
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Style: C Terminal Type: Oval Gender: Receptacle Number of Positions: 5 Stacking Direction: Multiple For Use With/Related Products: PNI Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Style: C Terminal Type: Oval Gender: Receptacle Number of Positions: 5 Stacking Direction: Multiple For Use With/Related Products: PNI Series

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Active
Style: C
Terminal Type: Oval
Gender: Receptacle
Number of Positions: 5
Stacking Direction: Multiple
For Use With/Related Products: PNI Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ELJFKLA1 - 120607-ICE3A2065ELJFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details