TE Connectivity ™ Wire Housings & Plugs 172517-1

Description
TE Connectivity 172517-1
Request a Quote Datasheet
Description
TE Connectivity 172517-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 7198961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7198961P
Wire Housings & Plugs 7198961P
TE Connectivity 172517-1

TE Connectivity 172517-1

Supplier's Site
Wire Housings & Plugs - 7198961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7198961
Wire Housings & Plugs 7198961
TE Connectivity 172517-1

TE Connectivity 172517-1

Supplier's Site
Wire Housings & Plugs - 1642835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642835
Wire Housings & Plugs 1642835
TE Connectivity 172517-1

TE Connectivity 172517-1

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Row Spacing: 0.049" (1.25mm) Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Number of Rows: 5 + 2
Row Spacing: 0.049" (1.25mm)
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7198961P 7198961
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors,Interconnects
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details