21 Position Housing Connector Natural
Win Source Part Number: 1363566-172510-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bag
Product Status: Active
Base Product Number: 172510
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 21
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Stacking Direction: Multiple
Material: Nylon
21 Pos Female Crimp Wire Housing, 10A, 250V AC, Straight Product overview: 172510-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172510-1 can be used for catalog matching and distributor lookup.
CONN HOUSING 21POS NATURAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172510-1-ND | 1363566-172510-1 | 340-172510-1 | 7186895P | 172510-1 |
| Product Name | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | 10A 250V Electronic Connector | Automotive Connectors | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Termination | Quick Connect | Crimp |