TE Connectivity Connector, Housing, Receptacle, 21 Position, 5Mm; Product Range Amp Te Connectivity 172510-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 21 Position, 5Mm; Product Range Amp Te Connectivity - 83H4694 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 21 Position, 5Mm; Product Range Amp Te Connectivity
83H4694
Connector, Housing, Receptacle, 21 Position, 5Mm; Product Range Amp Te Connectivity 83H4694
CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 21 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:21Positions; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83H4694
Product Name Connector, Housing, Receptacle, 21 Position, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details