TE Connectivity Connector, Housing, Receptacle, 17 Position, 5Mm; Product Range Amp Te Connectivity 172509-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 17 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:17Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 17 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:17Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 17 Position, 5Mm; Product Range Amp Te Connectivity - 02M6534 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 17 Position, 5Mm; Product Range Amp Te Connectivity
02M6534
Connector, Housing, Receptacle, 17 Position, 5Mm; Product Range Amp Te Connectivity 02M6534
CONNECTOR, HOUSING, RECEPTACLE, 17 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:17Position s; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 17 POSITION, 5MM; Product Range:MIC MK-II Series; Gender:Receptacle; No. of Positions:17Positions; Pitch Spacing:5mm; For Use With:172777, 172779 MIC MK-II Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02M6534
Product Name Connector, Housing, Receptacle, 17 Position, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details