13 Pos Female Crimp Wire Housing, 10A, 250V AC, ST Product overview: 172508-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172508-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365667-172508-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bulk
Product Status: Active
Base Product Number: 172508
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 13
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Male, Tab
Stacking Direction: Top to Bottom and Side to Side
Material: Nylon
13 Position Housing Connector Male, Tab Natural
Connectors
CONN MALE TAB HSG 13POS NATURAL
Conn Housing RCP 13 POS Crimp ST
MIC CAP HSG 13P MK II ROHS COMPLIANT: YES
RECTANGULAR POWER HOUSING, PLUG, CABLE ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-172508-1 | 7186956P | 1365667-172508-1 | 172508-1-ND | 172508-1 | 172508-1 | 785-172508-1 | 35AC9913 | 74AJ8380 |
| Product Name | 10A 250V Electronic Connector | Automotive Connectors | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Housings, Boots | Conn Housing RCP 13 POS Crimp ST | Mic Cap Hsg 13P Mk Ii Rohs Compliant Amp - Te Connectivity | Rectangular Power Housing, Plug, Cable Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||||||
| Termination | Quick Connect | Crimp | Quick Connect | ||||||
| Current Rating | 10.0 amps | 10.0 amps | |||||||
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |