9 CONTACT(S), MALE, COMBINATION LINE CONNECTOR Product overview: 172506-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172506-1 can be used for catalog matching and distributor lookup.
9 Position Housing Connector Male, Tab Natural
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Style: C
Terminal Type: Oval
Gender: Receptacle
Stacking Direction: Multiple
Mounting Type: Requires Holder
Color: Gray
Connectors
CONN MALE TAB HSG 9POS NATURAL
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:Multi-Interloc
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-172506-1 | 6801288P | 6801288 | A122350-ND | 172506-1 | 172506-1 | 75Y4681 | |
| Product Name | Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Housings, Boots | Connectors,Interconnects | Housings, Boots | Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | Male / Plug | ||||
| Termination | Quick Connect | |||||||
| Geometry | Straight | Straight; Straight |