TE Connectivity Connectors,Interconnects 172500-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Number of Rows: 5 + 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder

Buy Now Datasheet
Rectangular Connector Housings - A126072-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126072-ND
Rectangular Connector Housings A126072-ND
17 Rectangular Connectors - Housings Plug Natural

17 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Wire Housings & Plugs - 6801272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801272P
Wire Housings & Plugs 6801272P
TE Connectivity 172500-1

TE Connectivity 172500-1

Supplier's Site
Wire Housings & Plugs - 6801272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801272
Wire Housings & Plugs 6801272
TE Connectivity 172500-1

TE Connectivity 172500-1

Supplier's Site
Wire Housings & Plugs - 1647430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1647430
Wire Housings & Plugs 1647430
TE Connectivity 172500-1

TE Connectivity 172500-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-172500-1
Electronic Connector 340-172500-1
17 Pos Signal Rectangular Connector, Wire-to-Wire, Crimp, Tin Plating Product overview: 172500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172500-1 can be used for catalog matching and distributor lookup.

17 Pos Signal Rectangular Connector, Wire-to-Wire, Crimp, Tin Plating Product overview: 172500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172500-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172500-1 A126072-ND 6801272P 6801272 1647430 340-172500-1
Product Name Connectors,Interconnects Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Electronic Connector
Mounting Requires Holder Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details