TE Connectivity Electronic Connector 172498-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-172498-1
Electronic Connector 340-172498-1
Conn Housing PL 13 POS Crimp ST Cable Mount Natural Product overview: 172498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172498-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 13 POS Crimp ST Cable Mount Natural Product overview: 172498-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172498-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7187019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7187019P
Automotive Connectors 7187019P
TE Connectivity 172498-1

TE Connectivity 172498-1

Supplier's Site
Automotive Connectors - 1614180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1614180
Automotive Connectors 1614180
TE Connectivity 172498-1

TE Connectivity 172498-1

Supplier's Site
Rectangular Connector Housings - 172498-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
172498-1-ND
Rectangular Connector Housings 172498-1-ND
13 Rectangular Connectors - Housings Plug Natural

13 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365668-172498-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365668-172498-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365668-172498-1
Win Source Part Number: 1365668-172498-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MIC (Multi-Interlock) Package: Bulk Product Status: Active Base Product Number: 172498 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 13 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.236" (6.00mm)

Win Source Part Number: 1365668-172498-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MIC (Multi-Interlock)
Package: Bulk
Product Status: Active
Base Product Number: 172498
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 13
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.236" (6.00mm)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172498-1
Connectors >> Rectangular Connectors Housings 172498-1
2 6mm 不带 - Rectangular Connectors Housings ROHS

2 6mm 不带 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Automotive Housing, Plug, 13Pos; Product Range Amp - Te Connectivity - 69AH4382 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 13Pos; Product Range Amp - Te Connectivity
69AH4382
Automotive Housing, Plug, 13Pos; Product Range Amp - Te Connectivity 69AH4382
AUTOMOTIVE HOUSING, PLUG, 13POS; Product Range:MIC Series; Gender:Plug; No. of Positions:13Position s; For Use With:AMP 172773, 172775 Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 13POS; Product Range:MIC Series; Gender:Plug; No. of Positions:13Positions; For Use With:AMP 172773, 172775 Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Mic Plug Hsg 13P (Mk Ii) Amp - Te Connectivity - 02AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Mic Plug Hsg 13P (Mk Ii) Amp - Te Connectivity
02AH4175
Mic Plug Hsg 13P (Mk Ii) Amp - Te Connectivity 02AH4175
MIC PLUG HSG 13P (MK II)

MIC PLUG HSG 13P (MK II)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172498-1 340-172498-1 7187019P 172498-1-ND 1365668-172498-1 172498-1 69AH4382 02AH4175
Product Name Electronic Connector Automotive Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Automotive Housing, Plug, 13Pos; Product Range Amp - Te Connectivity Mic Plug Hsg 13P (Mk Ii) Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details