TE Connectivity Housing, Plug, Mic Mk-Ii, 7Way; Product Range Amp Te Connectivity 172495-1

Description
HOUSING, PLUG, MIC MK-II, 7WAY; Product Range:MIC MK-II Series; Gender:Plug; No. of Positions:7Ways; Pitch Spacing:-; For Use With:MIC MK-II Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, MIC MK-II, 7WAY; Product Range:MIC MK-II Series; Gender:Plug; No. of Positions:7Ways; Pitch Spacing:-; For Use With:MIC MK-II Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Mic Mk-Ii, 7Way; Product Range Amp Te Connectivity - 82Y7669 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Mic Mk-Ii, 7Way; Product Range Amp Te Connectivity
82Y7669
Housing, Plug, Mic Mk-Ii, 7Way; Product Range Amp Te Connectivity 82Y7669
HOUSING, PLUG, MIC MK-II, 7WAY; Product Range:MIC MK-II Series; Gender:Plug; No. of Positions:7Ways; Pitch Spacing:-; For Use With:MIC MK-II Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

HOUSING, PLUG, MIC MK-II, 7WAY; Product Range:MIC MK-II Series; Gender:Plug; No. of Positions:7Ways; Pitch Spacing:-; For Use With:MIC MK-II Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82Y7669
Product Name Housing, Plug, Mic Mk-Ii, 7Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 265 mm (10.43 inch)
Bearing Bore / Ring O.D. 9.45 inch (240 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details