TE Connectivity Connector Housing, Socket, 5Pos; Product Range Te Connectivity 172494-1

Description
CONNECTOR HOUSING, SOCKET, 5POS; Product Range:Mark II; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:5mm; For Use With:Mark II Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 5POS; Product Range:Mark II; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:5mm; For Use With:Mark II Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 5Pos; Product Range Te Connectivity - 84R0930 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 5Pos; Product Range Te Connectivity
84R0930
Connector Housing, Socket, 5Pos; Product Range Te Connectivity 84R0930
CONNECTOR HOUSING, SOCKET, 5POS; Product Range:Mark II; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:5mm; For Use With:Mark II Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 5POS; Product Range:Mark II; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:5mm; For Use With:Mark II Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0930
Product Name Connector Housing, Socket, 5Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details