TE Connectivity PCB Headers & Receptacles 172489-7

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 42 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 35 MM  [1.38 INCH ] Connector Width : 105.8 MM  [4.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 42, 240, 24, 350 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4.6 MM , 3.7 MM  [.145 INCH , .18 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 4 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [194 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 42 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 35 MM  [1.38 INCH ] Connector Width : 105.8 MM  [4.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 42, 240, 24, 350 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4.6 MM , 3.7 MM  [.145 INCH , .18 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 4 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [194 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 172489-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
172489-7
PCB Headers & Receptacles 172489-7
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 42 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 42 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 35 MM  [1.38 INCH ] Connector Width : 105.8 MM  [4.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 42, 240, 24, 350 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4.6 MM , 3.7 MM  [.145 INCH , .18 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 4 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [194 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 2
  • Number of Sections : 3
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]

Dimensions


  • Connector Length : 35 MM  [1.38 INCH ]
  • Connector Width : 105.8 MM  [4.165 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 48, 12, 42, 240, 24, 350
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350
  • Voltage Rating (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.6 MM , 3.7 MM  [.145 INCH , .18 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 4
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [194 DEGF , 176 DEGF , 158 DEGF , 221 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 149 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 172489-7
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103169-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102322-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102312-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers