Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 72 Number of Power Positions : 72 Number of Rows : 2 Number of Signal Positions : 0
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Connector Height : 20 MM [.79 INCH ] Connector Length : 81.3 MM [3.2 INCH ] Row-to-Row Spacing : 10.16 MM [.4 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 350 Operating Voltage (VDC) : 350
Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : Glass-Filled PBT
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Primary Product Color : Black
Configuration Features
- Number of Positions : 72
- Number of Power Positions : 72
- Number of Rows : 2
- Number of Signal Positions : 0
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 6
- Contact Retention Within Housing : With
- Contact Type : Receptacle
Dimensions
- Connector Height : 20 MM [.79 INCH ]
- Connector Length : 81.3 MM [3.2 INCH ]
- Row-to-Row Spacing : 10.16 MM [.4 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 350
- Operating Voltage (VDC) : 350
Housing Features
- Centerline (Pitch) : 5.08 MM [.2 INCH ]
- Housing Material : Glass-Filled PBT
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : Without
- Mating Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 5
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]