TE Connectivity Rectangular Power Connectors 172450-1

Description
Configuration Features Board-to-Board Configuration : Orthogonal Number of Positions : 24 Number of Power Positions : 24 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 20 MM  [.79 INCH ] Product Length : 81.3 MM  [3.2 INCH ] Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 350 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Orthogonal Number of Positions : 24 Number of Power Positions : 24 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 20 MM  [.79 INCH ] Product Length : 81.3 MM  [3.2 INCH ] Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 350 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 172450-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
172450-1
Rectangular Power Connectors 172450-1
Configuration Features Board-to-Board Configuration : Orthogonal Number of Positions : 24 Number of Power Positions : 24 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 20 MM  [.79 INCH ] Product Length : 81.3 MM  [3.2 INCH ] Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 350 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Black Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Orthogonal
  • Number of Positions : 24
  • Number of Power Positions : 24
  • Number of Rows : 2
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 20 MM  [.79 INCH ]
  • Product Length : 81.3 MM  [3.2 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.4 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 350
  • Operating Voltage (VDC) : 350

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 172450-1
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Solar Connectors - 1-2468488-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM2146-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
Rectangular Power Connectors - 1-1586461-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details